Capital Lighting, Inc. 109-719 Pendants-Other 489862

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 57.50 Length 57.50 Extension: 5.75 Bulb Type: Candelabra Qty: 19 Wattage: 40 Finish: Champagne Leaf Product Name: 19 Light Pendant UPC: 782042971905 Category: Interior Canopy: 18``LX32``W/DiaX5``H Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 57.50 Length 57.50 Extension: 5.75 Bulb Type: Candelabra Qty: 19 Wattage: 40 Finish: Champagne Leaf Product Name: 19 Light Pendant UPC: 782042971905 Category: Interior Canopy: 18``LX32``W/DiaX5``H Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
109-719 Pendants-Other - 489862 - Capital Lighting, Inc.
Columbus, OH, USA
109-719 Pendants-Other
489862
109-719 Pendants-Other 489862
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 57.50 Length 57.50 Extension: 5.75 Bulb Type: Candelabra Qty: 19 Wattage: 40 Finish: Champagne Leaf Product Name: 19 Light Pendant UPC: 782042971905 Category: Interior Canopy: 18``LX32``W/DiaX5``H Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 57.50
Length 57.50
Extension: 5.75
Bulb
Type: Candelabra
Qty: 19
Wattage: 40
Finish: Champagne Leaf
Product Name: 19 Light Pendant
UPC: 782042971905
Category: Interior
Canopy: 18``LX32``W/DiaX5``H
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489862
Product Name 109-719 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details