Capital Lighting, Inc. 109-712 Pendants-Other 489860

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 39.00 Length 39.00 Extension: 5.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Champagne Leaf Product Name: 12 Light Pendant UPC: 782042971899 Category: Interior Canopy: 18``LX32``W/DiaX5``H Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 39.00 Length 39.00 Extension: 5.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Champagne Leaf Product Name: 12 Light Pendant UPC: 782042971899 Category: Interior Canopy: 18``LX32``W/DiaX5``H Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
109-712 Pendants-Other - 489860 - Capital Lighting, Inc.
Columbus, OH, USA
109-712 Pendants-Other
489860
109-712 Pendants-Other 489860
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 39.00 Length 39.00 Extension: 5.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Champagne Leaf Product Name: 12 Light Pendant UPC: 782042971899 Category: Interior Canopy: 18``LX32``W/DiaX5``H Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 39.00
Length 39.00
Extension: 5.75
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Champagne Leaf
Product Name: 12 Light Pendant
UPC: 782042971899
Category: Interior
Canopy: 18``LX32``W/DiaX5``H
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489860
Product Name 109-712 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details