Capital Lighting, Inc. 109-41 Mini Pendants-Rod 489848

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Champagne Leaf Product Name: One Light Mini-Pendant UPC: 782042971820 Category: Interior Canopy: 13``H Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Champagne Leaf Product Name: One Light Mini-Pendant UPC: 782042971820 Category: Interior Canopy: 13``H Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
109-41 Mini Pendants-Rod - 489848 - Capital Lighting, Inc.
Columbus, OH, USA
109-41 Mini Pendants-Rod
489848
109-41 Mini Pendants-Rod 489848
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Champagne Leaf Product Name: One Light Mini-Pendant UPC: 782042971820 Category: Interior Canopy: 13``H Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Champagne Leaf
Product Name: One Light Mini-Pendant
UPC: 782042971820
Category: Interior
Canopy: 13``H
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489848
Product Name 109-41 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details