Capital Lighting, Inc. 110-24 Exterior -Wall Mount 489839

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 42.50 Length 42.50 Extension: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tangiers Bronze Product Name: Four Light Wall Lantern UPC: 782042971936 Category: Exterior Glass: Amber Cream Canopy: 18``LX8``W/DiaX23``H Top to outlet: 13.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 42.50 Length 42.50 Extension: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tangiers Bronze Product Name: Four Light Wall Lantern UPC: 782042971936 Category: Exterior Glass: Amber Cream Canopy: 18``LX8``W/DiaX23``H Top to outlet: 13.50

Suppliers

Company
Product
Description
Supplier Links
110-24 Exterior -Wall Mount - 489839 - Capital Lighting, Inc.
Columbus, OH, USA
110-24 Exterior -Wall Mount
489839
110-24 Exterior -Wall Mount 489839
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 42.50 Length 42.50 Extension: 21.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tangiers Bronze Product Name: Four Light Wall Lantern UPC: 782042971936 Category: Exterior Glass: Amber Cream Canopy: 18``LX8``W/DiaX23``H Top to outlet: 13.50

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 42.50
Length 42.50
Extension: 21.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Tangiers Bronze
Product Name: Four Light Wall Lantern
UPC: 782042971936
Category: Exterior
Glass: Amber Cream
Canopy: 18``LX8``W/DiaX23``H
Top to outlet: 13.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489839
Product Name 110-24 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details