Capital Lighting, Inc. 111-11 Sconces-Single Candle 489835

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.75 Length 11.75 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Black and Golden Silver Product Name: One Light Wall Sconce UPC: 782042972018 Category: Interior Canopy: 18``LX7.5``W/DiaX11. 75``H Top to outlet: 4.38
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.75 Length 11.75 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Black and Golden Silver Product Name: One Light Wall Sconce UPC: 782042972018 Category: Interior Canopy: 18``LX7.5``W/DiaX11. 75``H Top to outlet: 4.38

Suppliers

Company
Product
Description
Supplier Links
111-11 Sconces-Single Candle - 489835 - Capital Lighting, Inc.
Columbus, OH, USA
111-11 Sconces-Single Candle
489835
111-11 Sconces-Single Candle 489835
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.75 Length 11.75 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Black and Golden Silver Product Name: One Light Wall Sconce UPC: 782042972018 Category: Interior Canopy: 18``LX7.5``W/DiaX11. 75``H Top to outlet: 4.38

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.75
Length 11.75
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Black and Golden Silver
Product Name: One Light Wall Sconce
UPC: 782042972018
Category: Interior
Canopy: 18``LX7.5``W/DiaX11.75``H
Top to outlet: 4.38

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489835
Product Name 111-11 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details