Capital Lighting, Inc. 120-46 Pendants-Other 489826

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 13.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tranquil Bronze Product Name: Six Light Pendant UPC: 782042970304 Category: Interior Glass: Stone and Clear Beads Canopy: 1.125``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 13.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tranquil Bronze Product Name: Six Light Pendant UPC: 782042970304 Category: Interior Glass: Stone and Clear Beads Canopy: 1.125``H

Suppliers

Company
Product
Description
Supplier Links
120-46 Pendants-Other - 489826 - Capital Lighting, Inc.
Columbus, OH, USA
120-46 Pendants-Other
489826
120-46 Pendants-Other 489826
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 13.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tranquil Bronze Product Name: Six Light Pendant UPC: 782042970304 Category: Interior Glass: Stone and Clear Beads Canopy: 1.125``H

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 13.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Tranquil Bronze
Product Name: Six Light Pendant
UPC: 782042970304
Category: Interior
Glass: Stone and Clear Beads
Canopy: 1.125``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489826
Product Name 120-46 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details