Capital Lighting, Inc. 120-41 Mini Pendants-Rod 489824

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tranquil Bronze Product Name: One Light Pendant UPC: 782042970267 Category: Interior Glass: Stone and Clear Beads Canopy: 1.125``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tranquil Bronze Product Name: One Light Pendant UPC: 782042970267 Category: Interior Glass: Stone and Clear Beads Canopy: 1.125``H

Suppliers

Company
Product
Description
Supplier Links
120-41 Mini Pendants-Rod - 489824 - Capital Lighting, Inc.
Columbus, OH, USA
120-41 Mini Pendants-Rod
489824
120-41 Mini Pendants-Rod 489824
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tranquil Bronze Product Name: One Light Pendant UPC: 782042970267 Category: Interior Glass: Stone and Clear Beads Canopy: 1.125``H

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tranquil Bronze
Product Name: One Light Pendant
UPC: 782042970267
Category: Interior
Glass: Stone and Clear Beads
Canopy: 1.125``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489824
Product Name 120-41 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details