Capital Lighting, Inc. 120-79 Foyer/Hall Lanterns-Open Frame 489820

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Tranquil Bronze Product Name: Nine Light Pendant Entry UPC: 782042970298 Category: Interior Glass: Stone and Clear Beads Canopy: 1.125``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Tranquil Bronze Product Name: Nine Light Pendant Entry UPC: 782042970298 Category: Interior Glass: Stone and Clear Beads Canopy: 1.125``H

Suppliers

Company
Product
Description
Supplier Links
120-79 Foyer/Hall Lanterns-Open Frame - 489820 - Capital Lighting, Inc.
Columbus, OH, USA
120-79 Foyer/Hall Lanterns-Open Frame
489820
120-79 Foyer/Hall Lanterns-Open Frame 489820
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 40.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Tranquil Bronze Product Name: Nine Light Pendant Entry UPC: 782042970298 Category: Interior Glass: Stone and Clear Beads Canopy: 1.125``H

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Tranquil Bronze
Product Name: Nine Light Pendant Entry
UPC: 782042970298
Category: Interior
Glass: Stone and Clear Beads
Canopy: 1.125``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489820
Product Name 120-79 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details