Capital Lighting, Inc. 112-32 Flush Mounts-Bowl Style 489818

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Montecito Bronze Product Name: Two Light Ceiling Flush UPC: 782042972124 Category: Interior Glass: Caramel Cream Canopy: 18``LX4.5``W/DiaX13. 5``H Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Montecito Bronze Product Name: Two Light Ceiling Flush UPC: 782042972124 Category: Interior Glass: Caramel Cream Canopy: 18``LX4.5``W/DiaX13. 5``H Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
112-32 Flush Mounts-Bowl Style - 489818 - Capital Lighting, Inc.
Columbus, OH, USA
112-32 Flush Mounts-Bowl Style
489818
112-32 Flush Mounts-Bowl Style 489818
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Montecito Bronze Product Name: Two Light Ceiling Flush UPC: 782042972124 Category: Interior Glass: Caramel Cream Canopy: 18``LX4.5``W/DiaX13. 5``H Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 9.00
Length 9.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Montecito Bronze
Product Name: Two Light Ceiling Flush
UPC: 782042972124
Category: Interior
Glass: Caramel Cream
Canopy: 18``LX4.5``W/DiaX13.5``H
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489818
Product Name 112-32 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details