Capital Lighting, Inc. 111-41 Mini Pendants-Chain 489817

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.25 Length 24.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Black and Golden Silver Product Name: One Light Mini-Pendant UPC: 782042972049 Category: Interior Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.25 Length 24.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Black and Golden Silver Product Name: One Light Mini-Pendant UPC: 782042972049 Category: Interior Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25

Suppliers

Company
Product
Description
Supplier Links
111-41 Mini Pendants-Chain - 489817 - Capital Lighting, Inc.
Columbus, OH, USA
111-41 Mini Pendants-Chain
489817
111-41 Mini Pendants-Chain 489817
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.25 Length 24.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Black and Golden Silver Product Name: One Light Mini-Pendant UPC: 782042972049 Category: Interior Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.25
Length 24.25
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Black and Golden Silver
Product Name: One Light Mini-Pendant
UPC: 782042972049
Category: Interior
Canopy: 18``LX10.25``W/DiaX16.25``H
Top to outlet: 16.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489817
Product Name 111-41 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details