Capital Lighting, Inc. 112-11 Sconces-Single Glass 489815

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Length 21.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Montecito Bronze Product Name: One Light Wall Sconce UPC: 782042972117 Category: Interior Glass: Caramel Cream Canopy: 18``LX4.5``W/DiaX13. 5``H Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Length 21.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Montecito Bronze Product Name: One Light Wall Sconce UPC: 782042972117 Category: Interior Glass: Caramel Cream Canopy: 18``LX4.5``W/DiaX13. 5``H Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
112-11 Sconces-Single Glass - 489815 - Capital Lighting, Inc.
Columbus, OH, USA
112-11 Sconces-Single Glass
489815
112-11 Sconces-Single Glass 489815
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Length 21.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Montecito Bronze Product Name: One Light Wall Sconce UPC: 782042972117 Category: Interior Glass: Caramel Cream Canopy: 18``LX4.5``W/DiaX13. 5``H Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 21.00
Length 21.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Montecito Bronze
Product Name: One Light Wall Sconce
UPC: 782042972117
Category: Interior
Glass: Caramel Cream
Canopy: 18``LX4.5``W/DiaX13.5``H
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489815
Product Name 112-11 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details