Capital Lighting, Inc. 111-48 Foyer/Hall Lanterns-Open Frame 489813

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 55.00 Length 55.00 Extension: 6.5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Black and Golden Silver Product Name: Eight Light Pendant UPC: 782042972070 Category: Interior Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 55.00 Length 55.00 Extension: 6.5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Black and Golden Silver Product Name: Eight Light Pendant UPC: 782042972070 Category: Interior Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25

Suppliers

Company
Product
Description
Supplier Links
111-48 Foyer/Hall Lanterns-Open Frame - 489813 - Capital Lighting, Inc.
Columbus, OH, USA
111-48 Foyer/Hall Lanterns-Open Frame
489813
111-48 Foyer/Hall Lanterns-Open Frame 489813
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 55.00 Length 55.00 Extension: 6.5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Black and Golden Silver Product Name: Eight Light Pendant UPC: 782042972070 Category: Interior Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 55.00
Length 55.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antique Black and Golden Silver
Product Name: Eight Light Pendant
UPC: 782042972070
Category: Interior
Canopy: 18``LX10.25``W/DiaX16.25``H
Top to outlet: 16.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489813
Product Name 111-48 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details