Capital Lighting, Inc. 112-08 Large Chandeliers-Drum Shade 489812

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 49.50 Length 49.50 Extension: 6.5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Montecito Bronze Product Name: Eight Light Chandelier UPC: 782042972100 Category: Interior Glass: Caramel Cream Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 49.50 Length 49.50 Extension: 6.5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Montecito Bronze Product Name: Eight Light Chandelier UPC: 782042972100 Category: Interior Glass: Caramel Cream Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25

Suppliers

Company
Product
Description
Supplier Links
112-08 Large Chandeliers-Drum Shade - 489812 - Capital Lighting, Inc.
Columbus, OH, USA
112-08 Large Chandeliers-Drum Shade
489812
112-08 Large Chandeliers-Drum Shade 489812
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 49.50 Length 49.50 Extension: 6.5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Montecito Bronze Product Name: Eight Light Chandelier UPC: 782042972100 Category: Interior Glass: Caramel Cream Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25

PRODUCT DETAILS / SPECS
Width/Dia: 34.75
Height: 49.50
Length 49.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Montecito Bronze
Product Name: Eight Light Chandelier
UPC: 782042972100
Category: Interior
Glass: Caramel Cream
Canopy: 18``LX10.25``W/DiaX16.25``H
Top to outlet: 16.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489812
Product Name 112-08 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details