Capital Lighting, Inc. 113-11 Sconces-Pocket 489809

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 10.00 Length 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze/Gold Leaf Product Name: One Light Wall Sconce UPC: 782042972131 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 10.00 Length 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze/Gold Leaf Product Name: One Light Wall Sconce UPC: 782042972131 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
113-11 Sconces-Pocket - 489809 - Capital Lighting, Inc.
Columbus, OH, USA
113-11 Sconces-Pocket
489809
113-11 Sconces-Pocket 489809
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 10.00 Length 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze/Gold Leaf Product Name: One Light Wall Sconce UPC: 782042972131 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 10.00
Length 10.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze/Gold Leaf
Product Name: One Light Wall Sconce
UPC: 782042972131
Category: Interior
Canopy: 18``LX4.75``W/DiaX9.5``H
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489809
Product Name 113-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details