Capital Lighting, Inc. 120-11 Sconces-Pocket 489808

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.25 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tranquil Bronze Product Name: One Light Wall Sconce UPC: 782042970274 Category: Interior Glass: Stone and Clear Beads Canopy: 11.125``LX4.25``W/Di aX3``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.25 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tranquil Bronze Product Name: One Light Wall Sconce UPC: 782042970274 Category: Interior Glass: Stone and Clear Beads Canopy: 11.125``LX4.25``W/Di aX3``H

Suppliers

Company
Product
Description
Supplier Links
120-11 Sconces-Pocket - 489808 - Capital Lighting, Inc.
Columbus, OH, USA
120-11 Sconces-Pocket
489808
120-11 Sconces-Pocket 489808
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.25 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tranquil Bronze Product Name: One Light Wall Sconce UPC: 782042970274 Category: Interior Glass: Stone and Clear Beads Canopy: 11.125``LX4.25``W/Di aX3``H

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.25
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Tranquil Bronze
Product Name: One Light Wall Sconce
UPC: 782042970274
Category: Interior
Glass: Stone and Clear Beads
Canopy: 11.125``LX4.25``W/DiaX3``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489808
Product Name 120-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details