Capital Lighting, Inc. 113-42 Pendants-Other 489807

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Length 18.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze/Gold Leaf Product Name: Two Light Pendant UPC: 782042972148 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Length 18.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze/Gold Leaf Product Name: Two Light Pendant UPC: 782042972148 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
113-42 Pendants-Other - 489807 - Capital Lighting, Inc.
Columbus, OH, USA
113-42 Pendants-Other
489807
113-42 Pendants-Other 489807
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Length 18.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze/Gold Leaf Product Name: Two Light Pendant UPC: 782042972148 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.50
Length 18.50
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze/Gold Leaf
Product Name: Two Light Pendant
UPC: 782042972148
Category: Interior
Canopy: 18``LX4.75``W/DiaX9.5``H
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489807
Product Name 113-42 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details