Capital Lighting, Inc. 118-42 Pendants-Bowl Style 489805

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 30.00 Length 30.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bombay Brass Product Name: One Light Pendant UPC: 782042972216 Category: Interior Top to outlet: 2.63
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 30.00 Length 30.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bombay Brass Product Name: One Light Pendant UPC: 782042972216 Category: Interior Top to outlet: 2.63

Suppliers

Company
Product
Description
Supplier Links
118-42 Pendants-Bowl Style - 489805 - Capital Lighting, Inc.
Columbus, OH, USA
118-42 Pendants-Bowl Style
489805
118-42 Pendants-Bowl Style 489805
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 30.00 Length 30.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bombay Brass Product Name: One Light Pendant UPC: 782042972216 Category: Interior Top to outlet: 2.63

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 30.00
Length 30.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bombay Brass
Product Name: One Light Pendant
UPC: 782042972216
Category: Interior
Top to outlet: 2.63

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489805
Product Name 118-42 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details