Capital Lighting, Inc. 118-32 Flush Mounts-Bowl Style 489801

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Length 8.50 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bombay Brass Product Name: Two Light Flush UPC: 782042972186 Category: Interior Canopy: 1``H Top to outlet: 2.63
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Length 8.50 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bombay Brass Product Name: Two Light Flush UPC: 782042972186 Category: Interior Canopy: 1``H Top to outlet: 2.63

Suppliers

Company
Product
Description
Supplier Links
118-32 Flush Mounts-Bowl Style - 489801 - Capital Lighting, Inc.
Columbus, OH, USA
118-32 Flush Mounts-Bowl Style
489801
118-32 Flush Mounts-Bowl Style 489801
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Length 8.50 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bombay Brass Product Name: Two Light Flush UPC: 782042972186 Category: Interior Canopy: 1``H Top to outlet: 2.63

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.50
Length 8.50
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bombay Brass
Product Name: Two Light Flush
UPC: 782042972186
Category: Interior
Canopy: 1``H
Top to outlet: 2.63

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489801
Product Name 118-32 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details