Capital Lighting, Inc. E92051-39 Mini Pendants-Cable 489762

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant UPC: 845094020387 Category: Pendant Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant UPC: 845094020387 Category: Pendant Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E92051-39 Mini Pendants-Cable - 489762 - Capital Lighting, Inc.
Columbus, OH, USA
E92051-39 Mini Pendants-Cable
489762
E92051-39 Mini Pendants-Cable 489762
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant UPC: 845094020387 Category: Pendant Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Pendant
UPC: 845094020387
Category: Pendant
Glass: Grey Ripple
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489762
Product Name E92051-39 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details