PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.50
Length 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Product Name: Three Light Pendant
UPC: 845094022008
Category: Linear Pendant
Glass: Black Amber Swirl
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 489746 |
| Product Name | E92043-50 Island/Pool Table-3 Light Bar |
| Application | Residential |