Capital Lighting, Inc. E92054-39 Island/Pool Table-4 Light + 489732

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Pendant UPC: 845094024736 Category: Linear Pendant Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Pendant UPC: 845094024736 Category: Linear Pendant Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E92054-39 Island/Pool Table-4 Light + - 489732 - Capital Lighting, Inc.
Columbus, OH, USA
E92054-39 Island/Pool Table-4 Light +
489732
E92054-39 Island/Pool Table-4 Light + 489732
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Pendant UPC: 845094024736 Category: Linear Pendant Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Product Name: Four Light Pendant
UPC: 845094024736
Category: Linear Pendant
Glass: Grey Ripple
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489732
Product Name E92054-39 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details