Capital Lighting, Inc. E92061-39 Sconces-Pocket 489714

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Mount UPC: 845094019626 Category: Wall System Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Mount UPC: 845094019626 Category: Wall System Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E92061-39 Sconces-Pocket - 489714 - Capital Lighting, Inc.
Columbus, OH, USA
E92061-39 Sconces-Pocket
489714
E92061-39 Sconces-Pocket 489714
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall Mount UPC: 845094019626 Category: Wall System Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall Mount
UPC: 845094019626
Category: Wall System
Glass: Grey Ripple
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489714
Product Name E92061-39 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details