Capital Lighting, Inc. E94041-50 Mini Pendants-Cable 489667

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Product Name: One Light Pendant UPC: 845094020219 Category: Pendant Glass: Black Amber Swirl Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Product Name: One Light Pendant UPC: 845094020219 Category: Pendant Glass: Black Amber Swirl Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94041-50 Mini Pendants-Cable - 489667 - Capital Lighting, Inc.
Columbus, OH, USA
E94041-50 Mini Pendants-Cable
489667
E94041-50 Mini Pendants-Cable 489667
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Product Name: One Light Pendant UPC: 845094020219 Category: Pendant Glass: Black Amber Swirl Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.75
Length 10.75
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Bronze
Product Name: One Light Pendant
UPC: 845094020219
Category: Pendant
Glass: Black Amber Swirl
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489667
Product Name E94041-50 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details