Capital Lighting, Inc. E94044-41 Island/Pool Table-4 Light + 489630

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Bulb Type: LED Qty: 4 Wattage: 3 Finish: Bronze Product Name: Four Light Pendant UPC: 845094025405 Category: Linear Pendant Glass: White Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Bulb Type: LED Qty: 4 Wattage: 3 Finish: Bronze Product Name: Four Light Pendant UPC: 845094025405 Category: Linear Pendant Glass: White Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94044-41 Island/Pool Table-4 Light + - 489630 - Capital Lighting, Inc.
Columbus, OH, USA
E94044-41 Island/Pool Table-4 Light +
489630
E94044-41 Island/Pool Table-4 Light + 489630
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Bulb Type: LED Qty: 4 Wattage: 3 Finish: Bronze Product Name: Four Light Pendant UPC: 845094025405 Category: Linear Pendant Glass: White Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.75
Length 10.75
Bulb
Type: LED
Qty: 4
Wattage: 3
Finish: Bronze
Product Name: Four Light Pendant
UPC: 845094025405
Category: Linear Pendant
Glass: White Zebra
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489630
Product Name E94044-41 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details