Capital Lighting, Inc. 91062SVSN Pendants-Glass Down 489589

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5.07 Product Name: One Light Pendant UPC: 783209008335 Category: Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5.07 Product Name: One Light Pendant UPC: 783209008335 Category: Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91062SVSN Pendants-Glass Down - 489589 - Capital Lighting, Inc.
Columbus, OH, USA
91062SVSN Pendants-Glass Down
489589
91062SVSN Pendants-Glass Down 489589
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 41.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5.07 Product Name: One Light Pendant UPC: 783209008335 Category: Pendant Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 41.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 5.07
Product Name: One Light Pendant
UPC: 783209008335
Category: Pendant
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489589
Product Name 91062SVSN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details