Capital Lighting, Inc. 91320JFBG Mini Pendants-Rod 489588

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 48.00 Bulb Qty: 1 Wattage: 100 Finish: Black Gold Weight: 4.2 Product Name: One Light Mini Pendant UPC: 783209070226 Category: Mini Pendant Glass: Java Fog Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 48.00 Bulb Qty: 1 Wattage: 100 Finish: Black Gold Weight: 4.2 Product Name: One Light Mini Pendant UPC: 783209070226 Category: Mini Pendant Glass: Java Fog Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91320JFBG Mini Pendants-Rod - 489588 - Capital Lighting, Inc.
Columbus, OH, USA
91320JFBG Mini Pendants-Rod
489588
91320JFBG Mini Pendants-Rod 489588
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 48.00 Bulb Qty: 1 Wattage: 100 Finish: Black Gold Weight: 4.2 Product Name: One Light Mini Pendant UPC: 783209070226 Category: Mini Pendant Glass: Java Fog Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 48.00
Bulb
Qty: 1
Wattage: 100
Finish: Black Gold
Weight: 4.2
Product Name: One Light Mini Pendant
UPC: 783209070226
Category: Mini Pendant
Glass: Java Fog
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489588
Product Name 91320JFBG Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details