Capital Lighting, Inc. 91195CLPB Mid. Chandeliers-Glass Down 489585

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Weight: 8.6 Product Name: Five Light Chandelier UPC: 783209008755 Category: Down Light Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Weight: 8.6 Product Name: Five Light Chandelier UPC: 783209008755 Category: Down Light Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91195CLPB Mid. Chandeliers-Glass Down - 489585 - Capital Lighting, Inc.
Columbus, OH, USA
91195CLPB Mid. Chandeliers-Glass Down
489585
91195CLPB Mid. Chandeliers-Glass Down 489585
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Polished Brass Weight: 8.6 Product Name: Five Light Chandelier UPC: 783209008755 Category: Down Light Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 14.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Polished Brass
Weight: 8.6
Product Name: Five Light Chandelier
UPC: 783209008755
Category: Down Light Chandelier
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489585
Product Name 91195CLPB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details