Capital Lighting, Inc. 91069MRPB Mini Pendants-Rod 489583

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 2.2 Product Name: One Light Mini Pendant UPC: 783209003316 Category: Mini Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 2.2 Product Name: One Light Mini Pendant UPC: 783209003316 Category: Mini Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91069MRPB Mini Pendants-Rod - 489583 - Capital Lighting, Inc.
Columbus, OH, USA
91069MRPB Mini Pendants-Rod
489583
91069MRPB Mini Pendants-Rod 489583
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 2.2 Product Name: One Light Mini Pendant UPC: 783209003316 Category: Mini Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 2.2
Product Name: One Light Mini Pendant
UPC: 783209003316
Category: Mini Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489583
Product Name 91069MRPB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details