Capital Lighting, Inc. 91078MRSN Pendants-Glass Down 489580

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6.83 Product Name: One Light Pendant UPC: 783209000889 Category: Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6.83 Product Name: One Light Pendant UPC: 783209000889 Category: Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91078MRSN Pendants-Glass Down - 489580 - Capital Lighting, Inc.
Columbus, OH, USA
91078MRSN Pendants-Glass Down
489580
91078MRSN Pendants-Glass Down 489580
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6.83 Product Name: One Light Pendant UPC: 783209000889 Category: Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 6.83
Product Name: One Light Pendant
UPC: 783209000889
Category: Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489580
Product Name 91078MRSN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details