Capital Lighting, Inc. 70005OI Mid. Chandeliers-Candle 489572

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 6.19 Product Name: Five Light Chandelier UPC: 783209014473 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 6.19 Product Name: Five Light Chandelier UPC: 783209014473 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
70005OI Mid. Chandeliers-Candle - 489572 - Capital Lighting, Inc.
Columbus, OH, USA
70005OI Mid. Chandeliers-Candle
489572
70005OI Mid. Chandeliers-Candle 489572
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 6.19 Product Name: Five Light Chandelier UPC: 783209014473 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 6.19
Product Name: Five Light Chandelier
UPC: 783209014473
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489572
Product Name 70005OI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details