Capital Lighting, Inc. 85585WTWT Sconces-Pocket 489567

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Extension: 1 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Weight: 1.37 Product Name: One Light Wall Sconce UPC: 783209048881 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Extension: 1 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Weight: 1.37 Product Name: One Light Wall Sconce UPC: 783209048881 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85585WTWT Sconces-Pocket - 489567 - Capital Lighting, Inc.
Columbus, OH, USA
85585WTWT Sconces-Pocket
489567
85585WTWT Sconces-Pocket 489567
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Extension: 1 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Weight: 1.37 Product Name: One Light Wall Sconce UPC: 783209048881 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.50
Extension: 1
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Weight: 1.37
Product Name: One Light Wall Sconce
UPC: 783209048881
Category: Wall Sconce
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489567
Product Name 85585WTWT Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details