Capital Lighting, Inc. 90182MRSN Mini Pendants-Chain 489552

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4.94 Product Name: One Light Entry Foyer Pendant UPC: 783209001688 Category: Entry Foyer Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4.94 Product Name: One Light Entry Foyer Pendant UPC: 783209001688 Category: Entry Foyer Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
90182MRSN Mini Pendants-Chain - 489552 - Capital Lighting, Inc.
Columbus, OH, USA
90182MRSN Mini Pendants-Chain
489552
90182MRSN Mini Pendants-Chain 489552
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4.94 Product Name: One Light Entry Foyer Pendant UPC: 783209001688 Category: Entry Foyer Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 4.94
Product Name: One Light Entry Foyer Pendant
UPC: 783209001688
Category: Entry Foyer Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489552
Product Name 90182MRSN Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details