Capital Lighting, Inc. 85005FTOI Exterior -Wall Mt./Flush 489549

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.31 Product Name: One Light Outdoor Wall Lantern UPC: 783209069428 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.31 Product Name: One Light Outdoor Wall Lantern UPC: 783209069428 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85005FTOI Exterior -Wall Mt./Flush - 489549 - Capital Lighting, Inc.
Columbus, OH, USA
85005FTOI Exterior -Wall Mt./Flush
489549
85005FTOI Exterior -Wall Mt./Flush 489549
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.31 Product Name: One Light Outdoor Wall Lantern UPC: 783209069428 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 3.31
Product Name: One Light Outdoor Wall Lantern
UPC: 783209069428
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489549
Product Name 85005FTOI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details