Capital Lighting, Inc. 85131ICSN Sconces-Single Glass 489548

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 1.9 Product Name: One Light Wall Sconce UPC: 783209058644 Category: Wall Sconce Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 1.9 Product Name: One Light Wall Sconce UPC: 783209058644 Category: Wall Sconce Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85131ICSN Sconces-Single Glass - 489548 - Capital Lighting, Inc.
Columbus, OH, USA
85131ICSN Sconces-Single Glass
489548
85131ICSN Sconces-Single Glass 489548
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 1.9 Product Name: One Light Wall Sconce UPC: 783209058644 Category: Wall Sconce Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 9
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 1.9
Product Name: One Light Wall Sconce
UPC: 783209058644
Category: Wall Sconce
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489548
Product Name 85131ICSN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details