Capital Lighting, Inc. 85006FTOI Exterior -Wall Mt./Flush 489544

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4.19 Product Name: Two Light Outdoor Wall Lantern UPC: 783209069954 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4.19 Product Name: Two Light Outdoor Wall Lantern UPC: 783209069954 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85006FTOI Exterior -Wall Mt./Flush - 489544 - Capital Lighting, Inc.
Columbus, OH, USA
85006FTOI Exterior -Wall Mt./Flush
489544
85006FTOI Exterior -Wall Mt./Flush 489544
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 4.19 Product Name: Two Light Outdoor Wall Lantern UPC: 783209069954 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 4.19
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209069954
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489544
Product Name 85006FTOI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details