Capital Lighting, Inc. 85054HOBU Exterior -Wall Mount 489542

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Burnished Weight: 6.6 Product Name: One Light Outdoor Wall Lantern UPC: 783209023192 Category: Outdoor Wall Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Burnished Weight: 6.6 Product Name: One Light Outdoor Wall Lantern UPC: 783209023192 Category: Outdoor Wall Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85054HOBU Exterior -Wall Mount - 489542 - Capital Lighting, Inc.
Columbus, OH, USA
85054HOBU Exterior -Wall Mount
489542
85054HOBU Exterior -Wall Mount 489542
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 10.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Burnished Weight: 6.6 Product Name: One Light Outdoor Wall Lantern UPC: 783209023192 Category: Outdoor Wall Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 10.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Burnished
Weight: 6.6
Product Name: One Light Outdoor Wall Lantern
UPC: 783209023192
Category: Outdoor Wall Mount
Glass: Honey
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489542
Product Name 85054HOBU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details