Capital Lighting, Inc. 85053HOBU Exterior -Wall Mount 489540

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Burnished Weight: 3.3 Product Name: One Light Outdoor Wall Lantern UPC: 783209023178 Category: Outdoor Wall Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Burnished Weight: 3.3 Product Name: One Light Outdoor Wall Lantern UPC: 783209023178 Category: Outdoor Wall Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85053HOBU Exterior -Wall Mount - 489540 - Capital Lighting, Inc.
Columbus, OH, USA
85053HOBU Exterior -Wall Mount
489540
85053HOBU Exterior -Wall Mount 489540
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Burnished Weight: 3.3 Product Name: One Light Outdoor Wall Lantern UPC: 783209023178 Category: Outdoor Wall Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 8.5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Burnished
Weight: 3.3
Product Name: One Light Outdoor Wall Lantern
UPC: 783209023178
Category: Outdoor Wall Mount
Glass: Honey
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489540
Product Name 85053HOBU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details