Capital Lighting, Inc. 87212OI Flush Mounts-Bowl Style 489535

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 3.00 Bulb Type: T9 Qty: 2 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 5.51 Product Name: Two Light Flush Mount UPC: 783209048652 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 3.00 Bulb Type: T9 Qty: 2 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 5.51 Product Name: Two Light Flush Mount UPC: 783209048652 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
87212OI Flush Mounts-Bowl Style - 489535 - Capital Lighting, Inc.
Columbus, OH, USA
87212OI Flush Mounts-Bowl Style
489535
87212OI Flush Mounts-Bowl Style 489535
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 3.00 Bulb Type: T9 Qty: 2 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 5.51 Product Name: Two Light Flush Mount UPC: 783209048652 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 3.00
Bulb
Type: T9
Qty: 2
Wattage: 40
Finish: Oil Rubbed Bronze
Weight: 5.51
Product Name: Two Light Flush Mount
UPC: 783209048652
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489535
Product Name 87212OI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details