Capital Lighting, Inc. 87017WT Flush Mounts-Bowl Style 489533

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 4.00 Bulb Type: T5 Qty: 2 Wattage: 40 Finish: White Weight: 7.5 Product Name: Two Light Flush Mount UPC: 783209022386 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 4.00 Bulb Type: T5 Qty: 2 Wattage: 40 Finish: White Weight: 7.5 Product Name: Two Light Flush Mount UPC: 783209022386 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
87017WT Flush Mounts-Bowl Style - 489533 - Capital Lighting, Inc.
Columbus, OH, USA
87017WT Flush Mounts-Bowl Style
489533
87017WT Flush Mounts-Bowl Style 489533
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 4.00 Bulb Type: T5 Qty: 2 Wattage: 40 Finish: White Weight: 7.5 Product Name: Two Light Flush Mount UPC: 783209022386 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 4.00
Bulb
Type: T5
Qty: 2
Wattage: 40
Finish: White
Weight: 7.5
Product Name: Two Light Flush Mount
UPC: 783209022386
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489533
Product Name 87017WT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details