Capital Lighting, Inc. 87210OI Flush Mounts-Bowl Style 489531

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 3.00 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Oil Rubbed Bronze Weight: 2.31 Product Name: One Light Flush Mount UPC: 783209048591 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 3.00 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Oil Rubbed Bronze Weight: 2.31 Product Name: One Light Flush Mount UPC: 783209048591 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
87210OI Flush Mounts-Bowl Style - 489531 - Capital Lighting, Inc.
Columbus, OH, USA
87210OI Flush Mounts-Bowl Style
489531
87210OI Flush Mounts-Bowl Style 489531
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 3.00 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Oil Rubbed Bronze Weight: 2.31 Product Name: One Light Flush Mount UPC: 783209048591 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 3.00
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: Oil Rubbed Bronze
Weight: 2.31
Product Name: One Light Flush Mount
UPC: 783209048591
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489531
Product Name 87210OI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details