Capital Lighting, Inc. E93041-39 Mini Pendants-Rod 489495

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Pendant UPC: 845094020189 Category: Pendant Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Pendant UPC: 845094020189 Category: Pendant Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E93041-39 Mini Pendants-Rod - 489495 - Capital Lighting, Inc.
Columbus, OH, USA
E93041-39 Mini Pendants-Rod
489495
E93041-39 Mini Pendants-Rod 489495
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Pendant UPC: 845094020189 Category: Pendant Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.50
Length 11.50
Bulb
Type: G24q-2 Quad T4
Qty: 1
Wattage: 18
Finish: Bronze
Product Name: One Light Pendant
UPC: 845094020189
Category: Pendant
Glass: Grey Ripple
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489495
Product Name E93041-39 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details