Capital Lighting, Inc. E92183-05 Island/Pool Table-3 Light Bar 489494

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094024927 Category: Linear Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094024927 Category: Linear Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E92183-05 Island/Pool Table-3 Light Bar - 489494 - Capital Lighting, Inc.
Columbus, OH, USA
E92183-05 Island/Pool Table-3 Light Bar
489494
E92183-05 Island/Pool Table-3 Light Bar 489494
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094024927 Category: Linear Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Pendant
UPC: 845094024927
Category: Linear Pendant
Glass: Amber
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489494
Product Name E92183-05 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details