Capital Lighting, Inc. E93171-53 Mini Pendants-Cable 489484

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Length 10.50 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Satin Nickel Product Name: One Light Pendant UPC: 845094021346 Category: Pendant Glass: Conch Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Length 10.50 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Satin Nickel Product Name: One Light Pendant UPC: 845094021346 Category: Pendant Glass: Conch Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E93171-53 Mini Pendants-Cable - 489484 - Capital Lighting, Inc.
Columbus, OH, USA
E93171-53 Mini Pendants-Cable
489484
E93171-53 Mini Pendants-Cable 489484
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Length 10.50 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Satin Nickel Product Name: One Light Pendant UPC: 845094021346 Category: Pendant Glass: Conch Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Length 10.50
Bulb
Type: G24q-2 Quad T4
Qty: 1
Wattage: 18
Finish: Satin Nickel
Product Name: One Light Pendant
UPC: 845094021346
Category: Pendant
Glass: Conch
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489484
Product Name E93171-53 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details