Capital Lighting, Inc. E93183-05 Island/Pool Table-3 Light Bar 489480

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Bulb Type: G24q-1 Quad T4 CFL Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094025245 Category: Linear Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Bulb Type: G24q-1 Quad T4 CFL Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094025245 Category: Linear Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E93183-05 Island/Pool Table-3 Light Bar - 489480 - Capital Lighting, Inc.
Columbus, OH, USA
E93183-05 Island/Pool Table-3 Light Bar
489480
E93183-05 Island/Pool Table-3 Light Bar 489480
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Bulb Type: G24q-1 Quad T4 CFL Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094025245 Category: Linear Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Length 11.00
Bulb
Type: G24q-1 Quad T4 CFL
Qty: 3
Wattage: 13
Finish: Satin Nickel
Product Name: Three Light Pendant
UPC: 845094025245
Category: Linear Pendant
Glass: Amber
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489480
Product Name E93183-05 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details