Capital Lighting, Inc. E93051-39 Mini Pendants-Cable 489464

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Pendant UPC: 845094020431 Category: Pendant Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Pendant UPC: 845094020431 Category: Pendant Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E93051-39 Mini Pendants-Cable - 489464 - Capital Lighting, Inc.
Columbus, OH, USA
E93051-39 Mini Pendants-Cable
489464
E93051-39 Mini Pendants-Cable 489464
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Pendant UPC: 845094020431 Category: Pendant Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Length 13.00
Bulb
Type: G24q-2 Quad T4
Qty: 1
Wattage: 18
Finish: Bronze
Product Name: One Light Pendant
UPC: 845094020431
Category: Pendant
Glass: Grey Ripple
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489464
Product Name E93051-39 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details