Capital Lighting, Inc. E93144-39 Island/Pool Table-4 Light + 489426

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: G24q-1 Quad T4 CFL Qty: 4 Wattage: 13 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094023609 Category: Linear Pendant Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: G24q-1 Quad T4 CFL Qty: 4 Wattage: 13 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094023609 Category: Linear Pendant Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E93144-39 Island/Pool Table-4 Light + - 489426 - Capital Lighting, Inc.
Columbus, OH, USA
E93144-39 Island/Pool Table-4 Light +
489426
E93144-39 Island/Pool Table-4 Light + 489426
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: G24q-1 Quad T4 CFL Qty: 4 Wattage: 13 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094023609 Category: Linear Pendant Glass: Grey Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.50
Length 11.50
Bulb
Type: G24q-1 Quad T4 CFL
Qty: 4
Wattage: 13
Finish: Satin Nickel
Product Name: Four Light Pendant
UPC: 845094023609
Category: Linear Pendant
Glass: Grey Ripple
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489426
Product Name E93144-39 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details