Capital Lighting, Inc. E94143-50 Island/Pool Table-3 Light Bar 489326

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Bulb Type: LED Qty: 3 Wattage: 3 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094025696 Category: Linear Pendant Glass: Black Amber Swirl Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Bulb Type: LED Qty: 3 Wattage: 3 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094025696 Category: Linear Pendant Glass: Black Amber Swirl Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94143-50 Island/Pool Table-3 Light Bar - 489326 - Capital Lighting, Inc.
Columbus, OH, USA
E94143-50 Island/Pool Table-3 Light Bar
489326
E94143-50 Island/Pool Table-3 Light Bar 489326
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Bulb Type: LED Qty: 3 Wattage: 3 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094025696 Category: Linear Pendant Glass: Black Amber Swirl Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.75
Length 10.75
Bulb
Type: LED
Qty: 3
Wattage: 3
Finish: Satin Nickel
Product Name: Three Light Pendant
UPC: 845094025696
Category: Linear Pendant
Glass: Black Amber Swirl
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489326
Product Name E94143-50 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details