Capital Lighting, Inc. E94143-41 Island/Pool Table-3 Light Bar 489324

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Bulb Type: LED Qty: 3 Wattage: 3 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094025689 Category: Linear Pendant Glass: White Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Bulb Type: LED Qty: 3 Wattage: 3 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094025689 Category: Linear Pendant Glass: White Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94143-41 Island/Pool Table-3 Light Bar - 489324 - Capital Lighting, Inc.
Columbus, OH, USA
E94143-41 Island/Pool Table-3 Light Bar
489324
E94143-41 Island/Pool Table-3 Light Bar 489324
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Bulb Type: LED Qty: 3 Wattage: 3 Finish: Satin Nickel Product Name: Three Light Pendant UPC: 845094025689 Category: Linear Pendant Glass: White Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.75
Length 10.75
Bulb
Type: LED
Qty: 3
Wattage: 3
Finish: Satin Nickel
Product Name: Three Light Pendant
UPC: 845094025689
Category: Linear Pendant
Glass: White Zebra
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489324
Product Name E94143-41 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details