Capital Lighting, Inc. 6879CLPB Exterior -Wall Mount 489291

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 1.43 Product Name: One Light Outdoor Wall Mount UPC: 783209687912 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 1.43 Product Name: One Light Outdoor Wall Mount UPC: 783209687912 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
6879CLPB Exterior -Wall Mount - 489291 - Capital Lighting, Inc.
Columbus, OH, USA
6879CLPB Exterior -Wall Mount
489291
6879CLPB Exterior -Wall Mount 489291
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 1.43 Product Name: One Light Outdoor Wall Mount UPC: 783209687912 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Brass
Weight: 1.43
Product Name: One Light Outdoor Wall Mount
UPC: 783209687912
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489291
Product Name 6879CLPB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details