Capital Lighting, Inc. 7123OI Bathroom Fixtures-Three Lights 489290

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.75 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 1.78 Product Name: Three Light Bath Vanity UPC: 783209712393 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.75 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 1.78 Product Name: Three Light Bath Vanity UPC: 783209712393 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
7123OI Bathroom Fixtures-Three Lights - 489290 - Capital Lighting, Inc.
Columbus, OH, USA
7123OI Bathroom Fixtures-Three Lights
489290
7123OI Bathroom Fixtures-Three Lights 489290
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.75 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 1.78 Product Name: Three Light Bath Vanity UPC: 783209712393 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.75
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 1.78
Product Name: Three Light Bath Vanity
UPC: 783209712393
Category: Bath Vanity
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489290
Product Name 7123OI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details